HP logo

HP Intel Core i9-10920X X-series processor 3.5 GHz 19.25 MB Smart Cache

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
40785
Info modified on:
14 Mar 2024, 19:24:21
Short summary description HP Intel Core i9-10920X X-series processor 3.5 GHz 19.25 MB Smart Cache:

HP Intel Core i9-10920X X-series, Intel® Core™ i9 X-series, LGA 2066 (Socket R4), 14 nm, Intel, i9-10920X, 3.5 GHz

Long summary description HP Intel Core i9-10920X X-series processor 3.5 GHz 19.25 MB Smart Cache:

HP Intel Core i9-10920X X-series. Processor family: Intel® Core™ i9 X-series, Processor socket: LGA 2066 (Socket R4), Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 256 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Desktop, Supported instruction sets: AVX 2.0, AVX-512, SSE4.1, SSE4.2, Scalability: 1S

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.