HP logo

HP 15-dw1002nh Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD DDR4-SDRAM SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver

Brand:
HP segment:
Home
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
20201
Info modified on:
24 Jan 2025, 20:31:44
Short summary description HP 15-dw1002nh Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD DDR4-SDRAM SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 15-dw1002nh, Intel® Core™ i5, 1.6 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, Windows 10 Home, Silver

Long summary description HP 15-dw1002nh Intel® Core™ i5 i5-10210U Laptop 39.6 cm (15.6") Full HD DDR4-SDRAM SSD NVIDIA® GeForce® MX130 Wi-Fi 5 (802.11ac) Windows 10 Home Silver:

HP 15-dw1002nh. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-10210U, Processor frequency: 1.6 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory type: DDR4-SDRAM. Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA® GeForce® MX130. Operating system installed: Windows 10 Home. Product colour: Silver. Weight: 1.77 kg

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.