HP logo

HP Intel Xeon E5-1650 v4 processor 3.6 GHz 15 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103800
Info modified on:
23 May 2023, 20:01:12
Short summary description HP Intel Xeon E5-1650 v4 processor 3.6 GHz 15 MB L3:

HP Intel Xeon E5-1650 v4, Intel® Xeon® E5 v4, LGA 2011-v3, 14 nm, E5-1650V4, 3.6 GHz, 64-bit

Long summary description HP Intel Xeon E5-1650 v4 processor 3.6 GHz 15 MB L3:

HP Intel Xeon E5-1650 v4. Processor family: Intel® Xeon® E5 v4, Processor socket: LGA 2011-v3, Processor lithography: 14 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 1.54 TB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX 2.0, Scalability: 1S

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.