HP logo

HP Intel Pentium G4400 processor 3.3 GHz 3 MB Smart Cache

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52704
Info modified on:
23 May 2023, 20:01:11
Short summary description HP Intel Pentium G4400 processor 3.3 GHz 3 MB Smart Cache:

HP Intel Pentium G4400, Intel Pentium G, LGA 1151 (Socket H4), 14 nm, G4400, 3.3 GHz, 64-bit

Long summary description HP Intel Pentium G4400 processor 3.3 GHz 3 MB Smart Cache:

HP Intel Pentium G4400. Processor family: Intel Pentium G, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 64 GB, Memory types supported by processor: DDR3L-SDRAM, DDR4-SDRAM. On-board graphics card model: Intel® HD Graphics 510, Maximum on-board graphics card memory: 64 GB, On-board graphics card outputs supported: DVI, DisplayPort, Embedded DisplayPort (eDP), HDMI. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: SSE4.1, SSE4.2. Compatibility: ProDesk 600 G2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.