HP logo

HP 834933-001 memory module 16 GB DDR4

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
52653
Info modified on:
12 Mar 2024, 11:37:37
Short summary description HP 834933-001 memory module 16 GB DDR4:

HP 834933-001, 16 GB, DDR4, 2133 MHz, 288-pin DIMM

Long summary description HP 834933-001 memory module 16 GB DDR4:

HP 834933-001. Component for: PC/Server, Internal memory: 16 GB, Internal memory type: DDR4, Memory clock speed: 2133 MHz, Memory form factor: 288-pin DIMM, CAS latency: 15

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.