HP 803823-111, Full-size (100%), Wired, USB, Mechanical, Black
HP 803823-111. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard key switch: Mechanical, Recommended usage: Universal. Product colour: Black