HP logo

HP EliteDesk 800 G5 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black

Brand:
Product family:
Product series:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
96164
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
20 Jan 2021
Short summary description HP EliteDesk 800 G5 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black:

HP EliteDesk 800 G5, 3 GHz, Intel® Core™ i5, 9500, 8 GB, 256 GB, Windows 10 Pro

Long summary description HP EliteDesk 800 G5 Intel® Core™ i5 9500 8 GB DDR4-SDRAM 256 GB SSD Windows 10 Pro Tower PC Black:

HP EliteDesk 800 G5. Processor frequency: 3 GHz, Processor family: Intel® Core™ i5, Processor model: 9500. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 256 GB, Storage media: SSD, Card reader integrated. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: PC. Product colour: Black

Reasons to buy
Specs
Recommended products
Contact Details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.