HP logo

HP P24h G4 FHD Monitor

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
508771
Info modified on:
24 Jun 2025, 02:25:20
End of life date:
23 Apr 2025
Short summary description HP P24h G4 FHD Monitor:

HP P24h G4 FHD Monitor, 60.5 cm (23.8"), 1920 x 1080 pixels, Full HD, LCD, 5 ms

Long summary description HP P24h G4 FHD Monitor:

HP P24h G4 FHD Monitor. Display diagonal: 60.5 cm (23.8"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Display technology: LCD, Display surface: Matt, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.