location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Z3700
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7UH86AA
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0193905719099 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 101257
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 14 Jun 2024 10:21:10
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 15 Jan 2021
Product end of life date
Bullet Points HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Travel Blue LED 1200 DPI White
  • - RF Wireless
  • - Scroll type: Wheel
  • - Power source: Batteries
  • - 1 AA
Warranty: One-year limited warranty.
Long product name HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI :
The long product name of HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Wireless Mouse Z3700
More>>>
HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI:
The official description of HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

It’s time your accessories matched your individuality. Meet your new wireless mouse, carefully crafted to bring its unique slim style to your work. It’s functional. It’s portable. It’s fashionable. It’s yours.

Short summary description HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI:
This short summary of the HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI data-sheet is auto-generated and uses the product title and the first six key specs.

HP Z3700, Blue LED, RF Wireless, 1200 DPI, White

Long summary description HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI:
This is an auto-generated long summary of HP Z3700 mouse Travel RF Wireless Blue LED 1200 DPI based on the first three specs of the first five spec groups.

HP Z3700. Movement detection technology: Blue LED, Device interface: RF Wireless, Movement resolution: 1200 DPI, Buttons type: Pressed buttons, Scroll type: Wheel. Power source: Batteries. Product colour: White

Mouse
Number of scroll wheels
1
Purpose *
Travel
Device interface *
RF Wireless
Movement detection technology *
Blue LED
Movement resolution *
1200 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Frequency band
2.4 GHz
Design
Product colour *
White
HP segment
Home
Power
Power source *
Batteries
Number of batteries supported
1
Battery type
AA
System requirements
Windows operating systems supported
Windows 10, Windows 7, Windows 8
System requirements
Mac operating systems supported
macOS
Other operating systems supported
ChromeOS
Weight & dimensions
Width
60 mm
Depth
101 mm
Height
25.3 mm
Weight
50 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
139 mm
Package depth
198 mm
Package height
53 mm
Package weight
150 g
Packaging content
Receiver included
Yes
Wireless receiver interface
USB Type-A
Receiver type
Nano receiver
Batteries included
Yes
Logistics data
Country of origin
China