location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
30L GT13-0091na
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
387K2EA show
Show alternative article codes used in the online market place
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0195908006763 show
Category:
Personal Computers, PCs for short, are computers for personal usage. They always have the following components: - A processor (CPU), this is the heart of your computer, where the data processing is done. - Memory (RAM), this is very fast memory in which temporary data is stored before being processed by the processor. - Motherboard, this is the component that connects all the different parts of your computer. Often it has some integrated components like a sound card, enabling your computer to play sound, or a network card, to connect your computer to the network. - Video board, this is the part of your computer that is responsible for the graphics processing. Micro ATX motherboards often have an integrated video board. Those integrated video boards are generally not very well suited for playing games, but good enough for watching movies. - Hard disk, this is the permanent memory of your computer where your data is stored. - An optional DVD/CD player/recorder for reading/writing DVDs/CDs.
PCs/Workstations Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 17120
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 10 Mar 2024 10:10:44
The date of the most recent change of this product data-sheet in Icecat.
End of life date: 30 Sep 2021
Product end of life date
Bullet Points HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - AMD Ryzen™ 7 3700X (3.6 GHz base clock, up to 4.4 GHz max boost clock, 32 MB L3 cache, 8 cores)
  • - Windows 10 Home 64
  • - NVIDIA® GeForce RTX™ 3060 Ti (8 GB GDDR6 dedicated) with LHR
  • - 16 GB memory; 2 TB HDD storage; 256 GB SSD storage
Warranty: 1 year limited parts, labour, and pickup and return service.
Long product name HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black :
The long product name of HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN 30L Desktop GT13-0091na PC, Windows 10 Home 64, AMD Ryzen™ 7, 16GB RAM, 256GB SSD, 2TB HDD
More>>>
HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:
The official description of HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Your future gaming self will thank you
It’s gaming love at first sight. The OMEN 30L Desktop PC has got the looks and can back it up. With a power processor and graphics, you can play day one. And with being easy to upgrade and OMEN Gaming Hub, it’s crafted for the long term.

Short summary description HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:
This short summary of the HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN 30L GT13-0091na, 3.6 GHz, AMD Ryzen™ 7, 3700X, 16 GB, 2.26 TB, Windows 10 Home

Long summary description HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:
This is an auto-generated long summary of HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black based on the first three specs of the first five spec groups.

HP OMEN 30L GT13-0091na. Processor frequency: 3.6 GHz, Processor family: AMD Ryzen™ 7, Processor model: 3700X. Internal memory: 16 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 3200 MHz. Total storage capacity: 2.26 TB, Storage media: HDD+SSD. Discrete graphics card model: NVIDIA GeForce RTX 3060 Ti. Operating system installed: Windows 10 Home, Operating system architecture: 64-bit. Power supply: 500 W. Chassis type: Tower. Product type: PC. Product colour: Black

Now you can't blame your PC
Now you can't blame your PC

Skills are half the game and with the OMEN 30L Desktop PC, you really can’t make any more excuses for losing. With a powerful processor and graphics, it will carry you far. Plus, with a large front fan and raised feet it’s made to stay cool so you can focus on trying to win.

It’s yours, do whatever
It’s yours, do whatever

Really, do whatever you want. It’s easy to upgrade and with OMEN Gaming Hub’s growing list of customization and optimization features, it lets you do you.

Actually, looks do matter
Actually, looks do matter

Some people say looks don’t matter, but let’s be honest, they do. With tempered glass front and side panels, and complete RGB control, we made this PC for people who enjoy the finer things in life - like buying virtual hats just so you can flex on your friends.

Processor
Processor manufacturer *
AMD
Processor family *
AMD Ryzen™ 7
Processor model *
3700X
Processor cores
8
Processor threads
16
Processor boost frequency
4.4 GHz
Processor frequency *
3.6 GHz
Processor cache
32 MB
Processor cache type
L3
Memory
Internal memory *
16 GB
Internal memory type
DDR4-SDRAM
Memory layout (slots x size)
2 x 8 GB
Memory slots
2x DIMM
Memory clock speed
3200 MHz
ECC
No
Internal memory manufacturer
HyperX
Storage
Total storage capacity *
2.26 TB
Storage media *
HDD+SSD
Optical drive type *
No
Total HDDs capacity
2 TB
Number of HDDs installed
1
HDD capacity
2 TB
HDD interface
SATA
HDD speed
7200 RPM
Total SSDs capacity
256 GB
Number of SSDs installed
1
SSD capacity
256 GB
SSD memory type
TLC
SSD interface
PCI Express, NVMe
NVMe
Yes
SSD form factor
M.2
Card reader integrated
No
Graphics
Discrete graphics card *
Yes
Discrete GPU manufacturer
NVIDIA
On-board graphics card *
No
Discrete graphics card model *
NVIDIA GeForce RTX 3060 Ti
Discrete graphics card memory
8 GB
Discrete graphics memory type
GDDR6
On-board graphics card model *
Not available
Network
Ethernet LAN *
Yes
Ethernet LAN data rates
10, 100, 1000 Mbit/s
Wi-Fi *
Yes
Top Wi-Fi standard
Wi-Fi 6 (802.11ax)
Wi-Fi standards
Wi-Fi 6 (802.11ax)
WLAN controller manufacturer
Intel
WLAN controller model
Intel Wi-Fi 6 AX200
Antenna type
2x2
Bluetooth
Yes
Bluetooth version
5.0
Ports & interfaces
USB 2.0 ports quantity *
2
Ports & interfaces
USB 3.2 Gen 1 (3.1 Gen 1) Type-A ports quantity *
4
USB 3.2 Gen 2 (3.1 Gen 2) Type-A ports quantity *
2
USB 3.2 Gen 2 (3.1 Gen 2) Type-C ports quantity *
1
USB Type-C DisplayPort Alternate Mode
Yes
DVI port
No
Ethernet LAN (RJ-45) ports
1
Microphone in
Yes
Line-out
Yes
Line-in
Yes
Combo headphone/mic port
Yes
Expansion slots
PCI Express x1 slots
1
PCI Express x16 slots
1
Design
Chassis type *
Tower
Placement supported
Vertical
Number of 3.5" bays
2
Cable lock slot
Yes
Cable lock slot type
Kensington
Product colour *
Black
Intel® vPro™ Platform Eligibility
No
Country of origin
China
Performance
Market positioning
Gaming
Motherboard chipset
AMD B450
Motherboard form factor
micro ATX
Audio system
DTS Headphone:X
Audio output channels
5.1 channels
Product type *
PC
Software
Operating system installed *
Windows 10 Home
Operating system architecture
64-bit
Pre-installed software
Dropbox, ExpressVPN
Trial software
McAfee LiveSafe, Microsoft Office 365
Brand-specific features
HP OMEN Command Center
Yes
HP Support Assistant
Yes
HP Software provided
HP Audio Switch
HP segment
Home
Power
Power supply *
500 W
Weight & dimensions
Width *
165 mm
Depth *
422 mm
Height *
433 mm
Weight *
12.9 kg
Package width
560 mm
Package depth
320 mm
Package height
542 mm
Package weight
16.1 kg
Packaging content
Display included *
No
Mouse included
Yes
Keyboard backlit
Yes
Country Distributor
United Kingdom 1 distributor(s)
Disclaimer HP OMEN 30L GT13-0091na AMD Ryzen™ 7 3700X 16 GB DDR4-SDRAM 2.26 TB HDD+SSD NVIDIA GeForce RTX 3060 Ti Windows 10 Home Tower PC Black:
Disclaimer

Technical specification disclaimers
25 GB of free Dropbox storage for 12 months from date of registration. For complete details and terms of use, including cancellation policies, visit the Dropbox website at https://www.dropbox.com/help/space/hp-promotion. Internet service required and not included.
Free 30 day subscription of McAfee LiveSafe service included. Internet access required and not included. Subscription required after expiration.
Multi-core is designed to improve performance of certain software products. Not all customers or software applications will necessarily benefit from use of this technology. Performance and clock frequency will vary depending on application workload and your hardware and software configurations. AMD’s numbering is not a measurement of clock speed.
Max Boost clock frequency performance varies depending on hardware, software and overall system configuration.
Wi-Fi® supporting gigabit speeds is achievable when transferring files between two devices connected to the same router. Requires a wireless router, sold separately, that supports 160 MHz channels.
Wireless access point and Internet service required and sold separately. Availability of public wireless access points limited.
Wireless access point and internet service required and sold separately. Availability of public wireless access points limited. Wi-Fi 6 (802.11ax) is backwards compatible with prior 802.11 specs. The specifications for Wi-Fi 6 are draft and are not final. If the final specifications differ from the draft specifications, it may affect the ability of the notebook to communicate with other Wi-Fi 6 devices. Only available in countries where 802.11ax is supported.
Wi-Fi 6 (802.11ax) is not supported in Ukraine, Russia, and Indonesia where Wi-Fi settings will be optimized to local regulatory requirements (802.11ac).
Reverting to LastPass basic after 30 days.
Must activate within 180 days of Windows activation.