OMEN by HP 16-wf0033nt, Intel® Core™ i5, 40.9 cm (16.1"), 1920 x 1080 pixels, 16 GB, 512 GB, FreeDOS
OMEN by HP 16-wf0033nt. Product type: Laptop, Form factor: Clamshell. Processor family: Intel® Core™ i5, Processor model: i5-13500HX. Display diagonal: 40.9 cm (16.1"), HD type: Full HD, Display resolution: 1920 x 1080 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics, Discrete graphics card model: NVIDIA GeForce RTX 4060. Operating system installed: FreeDOS. Product colour: Black