HP logo

HP LaserJet M140we Wireless Multifunction Black and white Printer, Copier, Scanner

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
317341
Info modified on:
17 Jun 2025, 22:52:18
Short summary description HP LaserJet M140we Wireless Multifunction Black and white Printer, Copier, Scanner:

HP LaserJet M140we Wireless Multifunction Black and white Printer, Copier, Scanner, Laser, Mono printing, 600 x 600 DPI, A4, Direct printing, White

Long summary description HP LaserJet M140we Wireless Multifunction Black and white Printer, Copier, Scanner:

HP LaserJet M140we Wireless Multifunction Black and white Printer, Copier, Scanner. Print technology: Laser, Printing: Mono printing, Maximum resolution: 600 x 600 DPI. Copying: Mono copying, Maximum copy resolution: 600 x 400 DPI. Scanning: Colour scanning, Optical scanning resolution: 600 x 600 DPI. Maximum ISO A-series paper size: A4. Wi-Fi. Direct printing. Product colour: White

Reasons to buy
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.