location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 690 Rechargeable Wireless Mouse

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
690 Rechargeable Wireless Mouse
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
7M1D4AA#ABB
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197192652268 show
Category:
The mouse is the second most important way of communicating with a computer. Please be careful to choose the right type of connection when buying a mouse, there are three different types: - USB is the most modern. You can recognize it by the rectangular connector. - PS/2 connectors are round. This type of connection is fairly commonly used in PCs. - Bluetooth is another modern (wireless) connection method.
Mice Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 30922
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 06 Jul 2024 22:39:12
The date of the most recent change of this product data-sheet in Icecat.
Product Brochure/Datasheet (1.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP 690 Rechargeable Wireless Mouse
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - This Bluetooth® mouse delivers on-the-go productivity wherever work takes you. Plus, you’ll get up to 4 months of battery life[3] from one fast wireless Qi[2] or USB-C® charge. Paired with quiet clicking, you can work confidently, anywhere.
  • - Easily connect to up to three devices with just one mouse. Work seamlessly from wherever with an instant, dongle-free, connection via low-energy Bluetooth® and Microsoft Swift Pair.
  • - Customize your mouse to how you work and where you work best. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[4]. With HP Accessory Center app, you’re able to program six buttons[1] to your workflow and maximize productivity. Plus, a 4-D tilt wheel delivers effortless horizontal scrolling.
  • - Designed without compromise, this slim, sleek and lightweight mouse provides all day, everyday comfort with its light weight and rubber side grips. Plus, you can feel good about your mouse, as it contains 65% post-consumer recycled materials[5], and comes in recyclable packaging[6].
Warranty: 2 years limited warranty
Long product name HP 690 Rechargeable Wireless Mouse :
The long product name of HP 690 Rechargeable Wireless Mouse. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

690 Rechargeable Wireless Mouse
More>>>
HP 690 Rechargeable Wireless Mouse:
The official description of HP 690 Rechargeable Wireless Mouse as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Less Complexity. More Mobility.
Work wherever and charge however with a comfortable, yet portable, Bluetooth® mouse. Minimize your mess of chargers thanks to wireless Qi charging[2] and long battery life. Plus, instant and seamless connectivity to up to three devices with easy customization via six programmable buttons[1].

Short summary description HP 690 Rechargeable Wireless Mouse:
This short summary of the HP 690 Rechargeable Wireless Mouse data-sheet is auto-generated and uses the product title and the first six key specs.

HP 690 Rechargeable Wireless Mouse, Ambidextrous, Bluetooth, 4000 DPI, Black

Long summary description HP 690 Rechargeable Wireless Mouse:
This is an auto-generated long summary of HP 690 Rechargeable Wireless Mouse based on the first three specs of the first five spec groups.

HP 690 Rechargeable Wireless Mouse. Form factor: Ambidextrous. Device interface: Bluetooth, Movement resolution: 4000 DPI, Buttons type: Pressed buttons, Buttons quantity: 7, Scroll type: Wheel. Power source: Batteries. Product colour: Black

Wander Wirelessly
Wander Wirelessly

This Bluetooth® mouse delivers on-the-go productivity wherever work takes you. Plus, you’ll get up to 4 months of battery life[3] from one fast wireless Qi[2] or USB-C® charge. Paired with quiet clicking, you can work confidently, anywhere.

Connect. Go.
Connect. Go.

Easily connect to up to three devices with just one mouse. Work seamlessly from wherever with an instant, dongle-free, connection via low-energy Bluetooth® and Microsoft Swift Pair.

Personalized Performance
Personalized Performance

Customize your mouse to how you work and where you work best. Enjoy high sensitivity (4000 dpi) and the freedom to track on virtually any surface[4]. With HP Accessory Center app, you’re able to program six buttons[1] to your workflow and maximize productivity. Plus, a 4-D tilt wheel delivers effortless horizontal scrolling.

Wireless or Wired Charging

Fast charge with a Qi wireless charging or USB-C® cable. [2]

Six Programmable Buttons

Personalize productivity with the HP Accessory Center app. [1]

Bluetooth Swift Pair Connectivity

Fast, easy Bluetooth® connectivity without the settings menu.

Enhanced 4-Way Scrolling

Perfect for viewing wide documents or Web pages, the customizable D tilt wheel provides left/right and up/down scrolling, as well as programmable features. [1]

Mouse
Number of scroll wheels
1
Purpose *
Office
Device interface *
Bluetooth
Movement resolution *
4000 DPI
Buttons type
Pressed buttons
Scroll type *
Wheel
Programmable mouse buttons
Yes
Buttons quantity *
7
Number of programmable buttons
6
Design
Form factor *
Ambidextrous
Product colour *
Black
HP segment
Home
Ergonomics
Wireless range
10 m
Power
Power source *
Batteries
Rechargeable
Yes
Charging port type
USB Type-C
Battery type
Built-in battery
Battery technology
Lithium-Ion (Li-Ion)
Service life of battery
4 month(s)
System requirements
Windows operating systems supported
Windows 10, Windows 11
Mac operating systems supported
Yes
Other operating systems supported
ChromeOS
Weight & dimensions
Width
1086 mm
Depth
611 mm
Height
383 mm
Weight
88.7 g
Packaging data
Quantity per pack *
1 pc(s)
Package width
80 mm
Package depth
60 mm
Package height
120 mm
Package weight
162 g
Packaging content
User guide
Yes
Warranty card
Yes
Brand-specific features
HP GTIN (EAN/UPC)
197192652268
Logistics data
Country of origin
China
Country Distributor
Nederland 5 distributor(s)
United Kingdom 3 distributor(s)
Belgium 2 distributor(s)
Switzerland 2 distributor(s)
Worldwide 1 distributor(s)
Sverige 1 distributor(s)
Lithuania 1 distributor(s)
Danmark 1 distributor(s)
Disclaimer HP 690 Rechargeable Wireless Mouse:
Disclaimer

[1] Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
[2] Qi wireless charging pad not included.
[3] Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
[4] Glass surface may affect functionality.
Technical specification disclaimers
Wireless range may vary base on user environmental and computer conditions.
Requires HP Accessory Center (HPAC) Software. HPAC available for free download in Microsoft Store or Apple Store.
Battery life is an estimate and varies depending on many factors, including number of active, idle and asleep hours of use, number of applications running, environmental conditions and features used; actual battery life will vary with usage and environmental condition. The maximum capacity of battery will naturally decrease with time and usage.
HP includes a one-year (two-year) limited warranty with online support available 24 x 7. Consult the HP Customer Support Center for details, or go to www.hp.com/go/orderdocuments. Internet access required and not included.
Outside Box and corrugated cushions are recyclable. Any plastic cushions are made from >90% recycled plastic.
Recycled plastic content percentage is based on the definition set in the IEEE 1680.1-2018 standard.