HP logo

HP Elite x2 G4 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90871
Info modified on:
20 Dec 2024, 02:22:43
End of life date:
31 Jul 2021
Short summary description HP Elite x2 G4 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP Elite x2 G4, Intel® Core™ i5, 1.6 GHz, 33 cm (13"), 3000 x 2000 pixels, 8 GB, 256 GB

Long summary description HP Elite x2 G4 Intel® Core™ i5 i5-8265U Hybrid (2-in-1) 33 cm (13") Touchscreen 8 GB LPDDR3-SDRAM 256 GB SSD Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP Elite x2 G4. Product type: Hybrid (2-in-1), Form factor: Convertible (Detachable). Processor family: Intel® Core™ i5, Processor model: i5-8265U, Processor frequency: 1.6 GHz. Display diagonal: 33 cm (13"), Display resolution: 3000 x 2000 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: LPDDR3-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 10 Pro. Product colour: Silver

Reasons to buy
The Story
Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.