HP logo

HP Pavilion - 15-cw1511na AMD Ryzen™ 3 3300U Laptop 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue

Brand:
Product family:
Product series:
HP segment:
Home
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
13016
Info modified on:
08 Nov 2024, 04:48:15
End of life date:
07 Dec 2019
Short summary description HP Pavilion - 15-cw1511na AMD Ryzen™ 3 3300U Laptop 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

HP Pavilion - 15-cw1511na, AMD Ryzen™ 3, 2.1 GHz, 39.6 cm (15.6"), 1920 x 1080 pixels, 4 GB, 128 GB

Long summary description HP Pavilion - 15-cw1511na AMD Ryzen™ 3 3300U Laptop 39.6 cm (15.6") Touchscreen Full HD 4 GB DDR4-SDRAM 128 GB SSD Wi-Fi 5 (802.11ac) Windows 10 Home Blue:

HP Pavilion - 15-cw1511na. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 3, Processor model: 3300U, Processor frequency: 2.1 GHz. Display diagonal: 39.6 cm (15.6"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 128 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Blue

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.