HP logo

HP S1 memory module 8 GB 1 x 8 GB DDR4 2666 MHz

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
55948
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP S1 memory module 8 GB 1 x 8 GB DDR4 2666 MHz:

HP S1, 8 GB, 1 x 8 GB, DDR4, 2666 MHz

Long summary description HP S1 memory module 8 GB 1 x 8 GB DDR4 2666 MHz:

HP S1. Component for: Laptop, Internal memory: 8 GB, Memory layout (modules x size): 1 x 8 GB, Internal memory type: DDR4, Memory clock speed: 2666 MHz, CAS latency: 19

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.