HP logo

HP Teclado de colaboración Elite x2 G4 Pogo Pin Silver

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
147765
Info modified on:
01 Oct 2024, 19:51:58
End of life date:
31 Jan 2024
Short summary description HP Teclado de colaboración Elite x2 G4 Pogo Pin Silver:

HP Teclado de colaboración Elite x2 G4, Touchpad, 1.84 cm, HP, Elite x2 G4, Silver, Docking

Long summary description HP Teclado de colaboración Elite x2 G4 Pogo Pin Silver:

HP Teclado de colaboración Elite x2 G4. Pointing device: Touchpad, Key pitch: 1.84 cm. Brand compatibility: HP, Compatibility: Elite x2 G4, Product colour: Silver. Connectivity technology: Docking, Device interface: Pogo Pin. Power source: Battery. Width: 287.3 mm, Depth: 227.8 mm, Height: 4.9 mm

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.