HP logo

HP Xeon E-2236 processor 3.4 GHz 12 MB

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
49945
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP Xeon E-2236 processor 3.4 GHz 12 MB:

HP Xeon E-2236, Intel Xeon E, LGA 1151 (Socket H4), 14 nm, Intel, E-2236, 3.4 GHz

Long summary description HP Xeon E-2236 processor 3.4 GHz 12 MB:

HP Xeon E-2236. Processor family: Intel Xeon E, Processor socket: LGA 1151 (Socket H4), Processor lithography: 14 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 128 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX 2.0, SSE4.1, SSE4.2

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.