HP logo

HP 797009-001 power supply unit 180 W Grey

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
107189
Info modified on:
13 Apr 2024, 22:40:39
Short summary description HP 797009-001 power supply unit 180 W Grey:

HP 797009-001, 180 W, 100 - 240 V, 50 - 60 Hz, 7 A, 15 A, Non-Modular

Long summary description HP 797009-001 power supply unit 180 W Grey:

HP 797009-001. Total power: 180 W, AC input voltage: 100 - 240 V, AC input frequency: 50 - 60 Hz. Cabling type: Non-Modular. Purpose: PC. Product colour: Grey, Cooling type: Active

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.