HP Intel Xeon E5-1607 v3, Intel Xeon E5 v3, LGA 2011-v3, 22 nm, E5-1607V3, 3.1 GHz, 64-bit
HP Intel Xeon E5-1607 v3. Processor family: Intel Xeon E5 v3, Processor socket: LGA 2011-v3, Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR4-SDRAM. Market segment: Server, Supported instruction sets: AVX, Scalability: 1S. Compatibility: Z440