location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product family:
The product family is a generic trademark of a brand to indicate a very wide range of products, that can encompass multiple categories. We include product family in the Icecat product title.
OMEN by HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
34c
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780K8AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029618849 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 26736
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 28 Aug 2024 13:23:09
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - You can’t escape… the FUN that comes with this ultrawide, 1500R curved display. Plus, take in vast virtual landscapes on this 34”diagonal screen with an expansive 21:9 aspect ratio[1].
  • - Frame by frame, experience all the action with a fast 165Hz refresh rate and 1ms GTG response time with Overdrive coupled with AMD FreeSync™ Premium technology[2].
  • - Escape fully into detailed worlds with WQHD resolution[3]. Behold an array of dazzling colors and hues of the 99% sRGB and 90% DCI-P3 color gamut[1]. Make out all the details in the shadows with HDR.
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with integrated dual speakers and an adjustable stand.
Warranty: 1 year limited warranty
Long product name HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black :
The long product name of HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 34 inch WQHD 165Hz Curved Gaming Monitor - OMEN 34c
More>>>
HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
The official description of HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

GET LOST IN THE FUN
There is no better joy than fully escaping into the game. The OMEN by HP 34-inch WQHD 165Hz Curved Gaming Monitor brings the immersion with the ultrawide 1500R curved screen. Quick performance and realistic HDR color let you get lost in the games you love most, while the sleek design looks, sounds, and feels great on your desk.

Short summary description HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
This short summary of the HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by HP 34c, 86.4 cm (34"), 3440 x 1440 pixels, Wide Quad HD, 1 ms, Black

Long summary description HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
This is an auto-generated long summary of HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black based on the first three specs of the first five spec groups.

HP OMEN by HP 34c. Display diagonal: 86.4 cm (34"), Display resolution: 3440 x 1440 pixels, HD type: Wide Quad HD, Response time: 1 ms, Native aspect ratio: 21:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Built-in speaker(s). VESA mounting, Height adjustment. Product colour: Black

ULTRA-ESCAPISM
ULTRA-ESCAPISM

You can’t escape… the FUN that comes with this ultrawide, curved display. Venture into the 1500R curve and feel fully immersed in the action. Plus, take in vast virtual landscapes on this 34”diagonal screen with an expansive 21:9 aspect ratio[1].

GOODBYE LAG. HELLO SPEED.
GOODBYE LAG. HELLO SPEED.

Frame by frame, experience all the action with no distractions. To keep things smooth, this display boasts a fast 165Hz refresh rate to cut motion blur and 1ms GTG response time with Overdrive[1], so every pixel keeps up with you. Leave screen tearing and lag in the dust, thanks to AMD FreeSync™ Premium technology[2].

INDULGE YOURSELF IN THE DETAILS
INDULGE YOURSELF IN THE DETAILS

Escape fully and dive into finely-detailed worlds with the crisp visuals of WQHD resolution[3]. Marvel at the wide array of colors and hues of the 99% sRGB and 90% DCI-P3 color gamut[1]. Even in shadow, easily make out details and shading with HDR and up to 400 nits of brightness[1].

WQHD Resolution

Give all your entertainment a new level of immersion with impressive 3440 x 1440 resolution. This 34" diagonal curved display surrounds you with 4.9 million pixels for captivating definition and sharp details across a 21:9 aspect ratio. [3]

165Hz refresh rate

Crisp action and responsive gameplay with virtually no artifacting or screen tearing. [1]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [1]

HDR

Explore new worlds with richer colors thanks to a peak brightness of 400 nits. [1]

99% sRGB and 90% DCI-P3 color gamut

Get deeper hues and a wide array of colors with 99% sRGB and 90% DCI-P3 for precisely recreated colors so lifelike you get lost in your gameplay. [1]

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [2]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [5]

Plenty of ports

Easily connect your devices with two HDMI 2.0 ports, one DisplayPort™ 1.4, and one 3.5 mm headphone jack. [6]

Integrated Dual 3W Speakers

No headset? No problem. The integrated dual 3W speakers deliver crystal-clear audio.

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

1500R Curved Monitor

By bringing the sides of the display even closer, the curved 1500R screen provides an incredibly immersive and realistic gaming experience.

VESA Certified ClearMR 5000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR). [7]

Console Compatible

Over 140 test cases to ensure it's compatible with your choice of console.

Adjustable stand

Find comfort while you game with tilt and 100 mm height adjustments.

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way. [4]

HP Eye Ease with Eyesafe® Certification

Keep your screentime comfortable with beautiful colors while reducing blue light.

Materials that Matter

Contains 85% post-consumer recycled plastics.

Thoughtful Product Packaging

100% recyclable packaging that can stay out of landfills.

Display
Display diagonal *
86.4 cm (34")
Display resolution *
3440 x 1440 pixels
HD type *
Wide Quad HD
Native aspect ratio *
21:9
Panel type *
VA
Touchscreen *
No
Display brightness (typical)
400 cd/m²
Response time *
1 ms
Anti-glare screen
Yes
Screen shape *
Curved
Screen curvature rating
1500R
Supported graphics resolutions
640 x 480 (VGA), 720 x 400, 800 x 600 (SVGA), 1024 x 768 (XGA), 1280 x 1024 (SXGA), 1280 x 720 (HD 720), 1280 x 800 (WXGA), 1440 x 900 (WXGA+), 1600 x 900, 1680 x 1050 (WSXGA+), 1920 x 1080 (HD 1080), 1920 x 1200 (WUXGA), 2560 x 1440, 3440 x 1440
Contrast ratio (typical) *
3000:1
Contrast ratio (dynamic)
10000000:1
Maximum refresh rate *
165 Hz
Viewing angle, horizontal
178°
Viewing angle, vertical
178°
Display number of colours *
16.7 million colours
Pixel pitch
0.23 x 0.23 mm
Pixel density
110 ppi
Horizontal scan range
30 - 255 kHz
Viewable size, horizontal
79.7 cm
Viewable size, vertical
33.4 cm
Display diagonal (metric)
86.4 cm
High Dynamic Range (HDR) supported
Yes
Haze rate
40%
Surface hardness
3H
Colour depth
8 bit
Colour gamut standard
DCI-P3
Colour gamut
90%
sRGB coverage (typical)
99%
Performance
NVIDIA G-SYNC *
No
AMD FreeSync *
Yes
AMD FreeSync type
FreeSync Premium
Multimedia
Number of speakers
2
RMS rated power
6 W
Built-in speaker(s) *
Yes
Built-in camera *
No
Design
Market positioning *
Gaming
Product colour *
Black
Detachable stand
Yes
Ports & interfaces
Built-in USB hub *
No
Ports & interfaces
HDMI *
Yes
HDMI ports quantity
2
HDMI version
2.0
DisplayPorts quantity
1
DisplayPort version
1.4
Headphone out *
Yes
Headphone connectivity
3.5 mm
HDCP
Yes
Ergonomics
VESA mounting *
Yes
Panel mounting interface
100 x 100 mm
Height adjustment *
Yes
Height adjustment
10 cm
Tilt adjustment
Yes
Tilt angle range
-5 - 20°
Plug and Play
Yes
Power
Energy efficiency class (HDR) *
G
Energy consumption (HDR) per 1000 hours *
32 kWh
Power consumption (typical) *
50 W
Power consumption (standby) *
0.5 W
Power consumption (max)
90 W
AC input voltage
100 - 240 V
AC input frequency
50/60 Hz
Power supply type
Internal
European Product Registry for Energy Labelling (EPREL) code
1458929
Operational conditions
Operating temperature (T-T)
5 - 35 °C
Operating relative humidity (H-H)
20 - 80%
Storage relative humidity (H-H)
5 - 95%
Weight & dimensions
Width (with stand)
807.9 mm
Depth (with stand)
243.3 mm
Height (with stand)
584 mm
Weight (with stand)
10.6 kg
Width (without stand)
807.9 mm
Depth (without stand)
108.4 mm
Height (without stand)
366.7 mm
Packaging data
Package width
911 mm
Package depth
227 mm
Package height
465 mm
Package weight
15.4 kg
Disclaimer HP OMEN by HP 34c computer monitor 86.4 cm (34") 3440 x 1440 pixels Wide Quad HD Black:
Disclaimer

[1] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[2] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync™ Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[3] Ultrawide quad-high definition (WQHD) content required to view WQHD images.
[4] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[5] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[6] AC Power cord and DisplayPort™ cable included. All other cables sold separately.
[7] VESA Certified ClearMR is the high-performance Monitor and Display Compliance Test Specification from VESA that provides a clear numerical value based on the ratio of clear pixels to blurry pixels. See https://www.clearmr.org/ for more details.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3440 x 1440 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 2560 x 1440 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.