location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
OMEN by HP 27 inch UHD 144Hz Gaming Monitor - OMEN 27k
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
780G8AS
GTIN (EAN/UPC):
Global Trade Identification Number (GTIN) includes European Article Number (EAN), Universal Product Code (UPC) and Japan Article Number (JAN). They are better known as the barcode on a product's packaging to uniquely identify a product in a shop or logistic process. One product data-sheet can have multiple barcodes depending on logistical or product variants based on packaging, country, sizes, colors, etc.
0197029616180 show
Category:
TFT/LCD displays are perfectly flat, a lot thinner and lighter than conventional CRT displays and do not flicker, all this because of the new technology they use for producing images. Do you want to free up space on your desk, or do you want to be able to move your monitor without breaking your back? Then this is the perfect display for you!
Computer Monitors Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 20092
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 26 Jun 2024 15:03:19
The date of the most recent change of this product data-sheet in Icecat.
CE Marking (0.4 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Product Brochure/Datasheet (2.8 MB)
Here, we only show product PDFs of sponsoring brands that joined Open Icecat. As Full Icecat channel partner login to see all product data or request a Full Icecat subscription.
Bullet Points HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Frame by frame, experience all the action with no compromise—even with ultra-crisp 4K visuals[1]. A fast 1ms GTG response time with Overdrive and 144Hz refresh rate meets no screen tearing thanks to NVIDIA® G-SYNC® compatibility.
  • - Encounter realistic textures and brilliant colors on this picture-perfect 4K gaming monitor[1]. With a wide array of colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[3]. Make out the details in the shadows with VESA DisplayHDR™ 400[4].
  • - Behold your gaming headquarters. Whether you’re playing in or out of game, quickly switch between devices and control them with the same keyboard & mouse thanks to the KVM switch[2].
  • - The new OMEN look blends sophistication and fun to elevate your gaming space with aRGB lighting, integrated dual speakers, and an adjustable stand.
Warranty: 1 year limited warranty
Long product name HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor :
The long product name of HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

OMEN by HP 27 inch UHD 144Hz Gaming Monitor - OMEN 27k
More>>>
HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor:
The official description of HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

THE CENTERPIECE OF FUN
Play, create, and enjoy whatever your heart desires with this centerpiece of fun—all in 4K[1]. Jump between 2 devices in a flash all while controlling both with the same keyboard and mouse, thanks to the built-in KVM switch[2]. Get stunning 4K visuals[1] on PCs, consoles, and more with the OMEN by HP 27-inch UHD 144Hz Gaming Monitor.

Short summary description HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor:
This short summary of the HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor data-sheet is auto-generated and uses the product title and the first six key specs.

HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k

Long summary description HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor:
This is an auto-generated long summary of HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor based on the first three specs of the first five spec groups.

HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k

UNCOMPROMISING PERFORMANCE
UNCOMPROMISING PERFORMANCE

Frame by frame, experience all the action with no compromise—even with ultra-crisp 4K visuals[1]. Boasting a fast 1ms GTG response time with Overdrive and 144Hz refresh rate[3], every motion and pixel keeps up with you. Leave screen tearing and lag in the dust, thanks to NVIDIA® G-SYNC® compatibility.

VISUALS BEYOND IMAGINATION
VISUALS BEYOND IMAGINATION

Encounter realistic textures and brilliant colors on this picture-perfect 4K gaming monitor[1]. With over 8 million pixels, marvel at dazzling visuals painted by a wide array of colors and hues of the 99% sRGB and 95% DCI-P3 color gamut[3]. Even in shadows, easily make out details and shading with VESA DisplayHDR™ 400[4].

4K Resolution

Get lost in the captivating definition and ultra-precise details of 4K resolution on this 27" diagonal monitor. The pixel dense 3840 x 2160 resolution expands your window into your gaming world and transforms your game into a remarkable, lifelike experience. [1]

144Hz Refresh Rate

Don't compromise between stunning visuals and smooth performance. [3]

VESA DisplayHDR™ 400

See details even in shadow and replicate reality on your screen with enhanced contrast. [4]

1ms GTG Response Time with Overdrive

Eliminates motion blur for crisp, fluid gameplay no matter what’s happening on-screen. [3]

99% sRGB and 95% DCI-P3 color gamut

Get deeper hues and a wide array of colors with 99% sRGB and 95% DCI-P3 for precisely recreated colors so lifelike you get lost in your gameplay. [3]

NVIDIA® G-SYNC® Compatible

NVIDIA® G-SYNC® technology delivers gameplay that’s sharp, fluid, and stutter-free with minimal input lag.

AMD FreeSync™ Premium Technology

Game confidently with a high refresh rate, low framerate compensation, and low latency. [6]

VESA Certified AdaptiveSync

VESA Certified AdaptiveSync guarantees higher refresh rates and low latency, optimized for gaming. [7]

aRGB Lighting

Customize with 1.07 billion colors to fit you. [5]

Next Gen Console Compatible

Compatible with any console, and get 120FPS at 4K through HDMI 2.1 on the latest consoles. [1]

IPS Technology

Image accuracy and consistency across wide 178-degrees viewing angles, no matter where you stand.

Plenty of ports

Easily connect your devices with a USB-C® 3.2 port, one HDMI 2.1, one HDMI 2.0, one DisplayPort™ 1.4, USB hub, two USB-A 3.2 ports, and 3.5 mm headphone jack. [8]

New Design Unlocked

The new OMEN look blends sophistication and fun to elevate your gaming setup.

Built-in KVM switch

Quickly switch between and control two different devices. [2]

Integrated Dual 3W Speakers

No headset? No problem. The integrated dual 3W speakers deliver crystal-clear audio.

VESA Certified ClearMR 5000

Easily compare the amount of motion blur between VESA Certified ClearMR displays with Clear Motion Ratio (CMR).

OMEN Light Studio

Customize your aRGB lighting with custom animations, color themes and integrate into your entire ecosystem with OMEN Light Studio.

OMEN Gaming Hub

From software enhancements to hardware control, and live services, OGH elevates play in an easy and simple way.

THE JOY HQ
THE JOY HQ

Behold your gaming headquarters. Whether you’re playing in or out of game, quickly switch between devices and control them with the same keyboard & mouse thanks to the KVM switch[2]. What’s more, it’s all driven by the USB hub and USB-C ® connection with data and video.

Sustainability
European Product Registry for Energy Labelling (EPREL) code
1483407
Disclaimer HP OMEN by 27 inch UHD 144Hz Gaming Monitor - OMEN 27k computer monitor:
Disclaimer

[1] 4K content required to view in 4K resolution.
[2] Compatible with Windows 10 and up and Mac. For KVM compatibility, if connected PCs do not have USB-C® port, user will need a USB-C® to A cable. Sold separately.
[3] All performance specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary, either higher or lower.
[4] DisplayHDR™ is the high-performance Monitor and Display Compliance Test Specification from VESA specifying HDR (High Dynamic Range) quality. See http://displayhdr.org for more details.
[5] Account required for full functionality. See OMEN Gaming Hub terms and conditions. Support level for non-HP products may be subject to change. Some animation effects may consume more CPU resources.

[6] Requires a monitor and AMD Radeon graphics, both with FreeSync Premium support. AMD FreeSync Premium requires mandatory low framerate compensation and at least 120 Hz refresh rate at minimum FHD. See www.amd.com/freesync for complete details. Confirm capability with your system manufacturer before purchase. GD-161.
[7] VESA Certified Adaptive Sync is the high-performance Monitor and Display Compliance Test Specification from VESA specifying display visual performance on variable refresh rate displays. See https://www.adaptivesync.org/ for more details.
[8] AC Power cord, DisplayPort™ cable, HDMI 2.1 cable, USB-B to A cable, and USB-C® cable included. All other cables sold separately.

Technical specification disclaimers
All specifications represent the typical specifications provided by HP's component manufacturers; actual performance may vary either higher or lower.
DisplayPort™ 1.4 or HDMI 2.0 required to drive panel at its native resolution. The video card of the connected PC must be capable of supporting 3840 x 2160 at 60 Hz with 8-bit color using one DisplayPort™, HDMI. The video card of the connected PC must be capable of supporting 3840 x 2160 and include one DisplayPort™ or one HDMI outputs to drive the monitor at the Preferred Mode.
External power supplies, WWAN modules, power cords, cables and peripherals excluded. Service parts obtained after purchase may not be Low Halogen.
ITE Derived Closed Loop Plastic percentage is based on the definition set in the IEEE 1680.1-2018 standard.
100% outer box packaging and corrugated cushions made from sustainably sourced certified and recycled fibers.
Molded pulp cushions are made from 100% recycled wood fiber and organic materials.
Included cables may vary by country.
Host PC requires Windows 10. OMEN Gaming Hub is available on the Microsoft store.