HP logo

HP NVIDIA Quadro K620 2 GB GDDR3

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
97143
Info modified on:
02 Sept 2024, 20:30:43
Short summary description HP NVIDIA Quadro K620 2 GB GDDR3:

HP NVIDIA Quadro K620, Quadro K620, 2 GB, GDDR3, 128 bit, 4096 x 2160 pixels, PCI Express x16

Long summary description HP NVIDIA Quadro K620 2 GB GDDR3:

HP NVIDIA Quadro K620. Graphics processor family: NVIDIA, Graphics processor: Quadro K620. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR3, Memory bus: 128 bit. Maximum resolution: 4096 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16. Cooling type: Active

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.