HP logo

HP 749785-001 power plug adapter Type C (Europlug) Black

Brand:
Product name:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
61090
Info modified on:
17 May 2018, 14:00:15
Short summary description HP 749785-001 power plug adapter Type C (Europlug) Black:

HP 749785-001, Type C (Europlug), Black, Slate 10 HD, Slate 6 VoiceTab II, Slate 7 HD

Long summary description HP 749785-001 power plug adapter Type C (Europlug) Black:

HP 749785-001. Socket connector type: Type C (Europlug), Product colour: Black, Compatible products: Slate 10 HD, Slate 6 VoiceTab II, Slate 7 HD

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.