location redirect
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW

Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP Check ‘HP’ global rank
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW
Product code:
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
748921-B21_701607-A2
Category:
The operating system is the program that gets started first when you switch on your computer or server. All other applications depend on it for correct operation. Some examples of popular operating systems are Microsoft Windows, Mac OS and Linux.
Operating Systems Check ‘HP’ global rank
Icecat Product ID:
The Icecat Product ID is the unique Icecat number identifying a product in Icecat. This number is used to retrieve or push data regarding a product's datasheet. Click the number to copy the link.
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created by HP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 6391
This statistic is based on the 97136 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet. Only sponsoring brands are included in the free Open Icecat content distribution as used by 94642 free Open Icecat users.
Info modified on: 03 Jun 2018 20:49:24
The date of the most recent change of this product data-sheet in Icecat.
Bullet Points HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW
Each of several items in a list, preceded by a bullet symbol for emphasis. For easy access to this data, refer to the "BulletPoints" tag in XML or JSON.
:
  • - Original Equipment Manufacturer (OEM)
  • - Language version: German, English, Spanish, French, Italian
  • - 64-bit computing
  • - Minimum storage drive space: 32 GB
  • - Minimum RAM: 2 GB
  • - Minimum processor speed: 1.4 GHz
Long product name HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW :
The long product name of HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW. For easy access to this data, refer to the "ProductDescription" block and the "ShortDesc" tag in XML or the "Description" block and the "LongProductName" tag in JSON.

Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S Software + Microsoft Windows Server 2012 5 Device CAL EMEA Lic (701607-A21)
More>>>
HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW:
The official description of HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW as supplied by the manufacturer. For easy access to this data, refer to the "ProductDescription" block and the "LongDesc" tag in XML or the "Description" block and the "LongDesc" tag in JSON.

Windows Server 2012 R2 captures Microsoft's experience of delivering global-scale cloud services to provide an enterprise-class server and cloud platform. It lets you optimize performance for your most important workloads and helps to protect against service outages with robust recovery options. It reduces complexity and cost with comprehensive automation plus storage and networking virtualization solutions based on industry-standard hardware. It lets you build, run, and scale applications that can move between your datacenter and the cloud, and allows you to provide your users with flexible remote access from virtually anywhere and any device while helping to protect corporate information.

Windows Server 2012 R2 delivers significant value around seven key capabilities:
- Server Virtualization - new levels of performance and cross-platform support
- Storage - high performance and resiliency at a fraction f the cost
- Networking - hybrid networking with breakthrough levels of flexibility and performance
- Server Management and automation - increased management efficiency for a diverse datacenter
- Web and Application Platform - Modern apps build and deployed to scale on-premises and in the cloud
- Access and Information Protection - Consistent and Flexible user access to corporate resources while protecting data
- Virtual desktop Infrastructure - great performance, easy to deploy and cost-effective

Short summary description HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW:
This short summary of the HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW data-sheet is auto-generated and uses the product title and the first six key specs.

HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW, Original Equipment Manufacturer (OEM), German, English, Spanish, French, Italian, 32 GB, 2 GB, 1.4 GHz

Long summary description HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW:
This is an auto-generated long summary of HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW based on the first three specs of the first five spec groups.

HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW. Software type: Original Equipment Manufacturer (OEM), Language version: German, English, Spanish, French, Italian. Minimum storage drive space: 32 GB, Minimum RAM: 2 GB, Minimum processor speed: 1.4 GHz

License
Software type *
Original Equipment Manufacturer (OEM)
Language version *
German, English, Spanish, French, Italian
Reseller Option Kit (ROK)
Yes
System requirements
Minimum storage drive space
32 GB
Minimum RAM
2 GB
System requirements
Minimum processor speed
1.4 GHz
Optical drive required
Yes
Architecture support
64-bit computing *
Yes
Features
Maximum physical CPUs
2
Source Testseek summary Average rating
Reviews
Updated:
2014-09-19 01:12:29
Uk has collected 4 expert reviews for HP Microsoft Windows Server 2012 R2 Standard ROK E/F/I/G/S SW but no overall score was given. Click below and use Uk to find all ratings, product awards and conclusions.
0%
Source Review comments Score
infoworld.com
Updated:
2014-09-19 01:12:29
Hyper-V 3.0 was perhaps the shiniest of the shining-star features of Windows Server 2012. A number of new capabilities, plus enhancements to existing ones, promise to make Windows Server 2012 R2 an even stronger candidate for the majority of virtualizatio...
0%
computingondemand.com
Updated:
2015-03-23 02:27:04
Windows Storage Server is an exciting development in the storage platform. It can run on nearly any spec'd hardware and allows for simple management of storage appliances across a wide variety of manufacturers. Unlike customized NAS OS from other platform...
Bottom line Personally, Windows Storage Server 2012 R2 provides a much needed boost to the NAS industry. Don't get me wrong, there are plenty of solid platforms out there, but none seem to really integrate themselves into our corporate infrastructure the way we would...
0%
zdnet.com
Updated:
2015-04-29 07:24:10
Microsoft's 'Blue' wave of tools and technologies is more than just a user interface refresh. It's the next step on Microsoft's journey to becoming a devices and services company, and the first of what the company intends to be a regular series of updates...
0%
networkworld.com
Updated:
2015-05-22 06:41:19
Preview editions of Hyper-V 2012 R2 and System Center Virtual Machine Manager 2012 R2 pick up where the strong initial releases left offHyper-V 3.0 was perhaps the shiniest of the shining-star features of Windows Server 2012. A number of new capabilities...
0%