HP logo

HP 741727-001 power adapter/inverter Indoor 45 W Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
273822
Info modified on:
10 Jul 2024, 19:48:53
Short summary description HP 741727-001 power adapter/inverter Indoor 45 W Black:

HP 741727-001, Laptop, Indoor, 100-240 V, 50-60 Hz, 45 W, 19.5 V

Long summary description HP 741727-001 power adapter/inverter Indoor 45 W Black:

HP 741727-001. Purpose: Laptop, Power supply type: Indoor, Input voltage: 100-240 V. Connector(s): 4.5 mm. Product colour: Black. Quantity per pack: 1 pc(s)

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.