Choose country:
Choose language:
This is a demo of a seamless insert of an Icecat LIVE product data-sheet in your website. Imagine that this responsive data-sheet is included in the product page of your webshop. How to integrate Icecat LIVE JavaScript.

HP 8GB SD memory card Class 10

X
Brand:
The general trademark of a manufacturer by which the consumer knows its products. A manufacturer can have multiple brand names. Some manufacturers license their brand names to other producers.
HP
Product name:
Product name is a brand's identification of a product, often a model name, but not totally unique as it can include some product variants. Product name is a key part of the Icecat product title on a product data-sheet.
8GB SD
Product code :
The brand's unique identifier for a product. Multiple product codes can be mapped to one mother product data-sheet if the specifications are identical. We map away wrong codes or sometimes logistic variants.
738575-001
Category
Flash memory comes in different types and is used by all kinds of products, e.g. cameras, MP3-players, telephones. The great advantage of flash memory is that it has no moving parts, so it is shock resistant and hardly wears. It is also very small and very light, which makes it perfect for use in portable digital devices.
Memory Cards
Data-sheet quality: created/standardized by Icecat
The quality of the product data-sheet can be on several levels:
only logistic data imported: we have only basic data imported from a supplier, a data-sheet is not yet created by an editor.
created byHP: a data-sheet is imported from an official source from a manufacturer. But the data-sheet is not yet standardized by an Icecat editor.
created/standardized by Icecat: the data-sheet is created or standardized by an Icecat editor.
Product views: 5596
This statistic is based on the 93634 using ecommerce sites (eshops, distributors, comparison sites, ecommerce ASPs, purchase systems, etc) downloading this Icecat data-sheet since Only sponsoring brands are included in the free Open Icecat content distribution as used by 91523 free Open Icecat users.
Info modified on: 11 Oct 2018 15:06:33
The date of the most recent change of this product data-sheet in Icecat.
Long product name HP 8GB SD memory card Class 10 :
The short editorial description of HP 8GB SD memory card Class 10

8GB SD
More>>>
Short summary description HP 8GB SD memory card Class 10:
This short summary of the HP 8GB SD memory card Class 10 data-sheet is auto-generated and uses the product title and the first six key specs.

HP 8GB SD, 8 GB, SD, Class 10, Black,Blue

Long summary description HP 8GB SD memory card Class 10:
This is an auto-generated long summary of HP 8GB SD memory card Class 10 based on the first three specs of the first five spec groups.

HP 8GB SD. Capacity: 8 GB, Flash card type: SD, Flash memory class: Class 10. Product colour: Black,Blue

Memory
Capacity *
Capacity of the storage media.
8 GB
Flash card type *
A flash card is a computer storage device electrically erased and reprogrammed. Types of flash cards include CompactFlash (CF), Memory Stick (MS) etc.
SD
Flash memory class *
Class ratings measure the minimum sustained speed required for recording an even rate of video onto the flash memory card. The class rating number corresponds to the transfer rate measured in megabytes per second. Class 2 cards are designed for a minimum sustained transfer rate of 2 megabytes per second (MB/s), while Class 10 cards are designed for a minimum sustained transfer rate of 10MB/s.
Class 10
Features
Product colour
The colour e.g. red, blue, green, black, white.
Black,Blue
Packaging data
Quantity per pack
1 pc(s)
Country Distributor
United Kingdom 3 distributor(s)
X