HP logo

HP Intel Core i7-4930MX processor 3 GHz

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54152
Info modified on:
17 Jul 2025, 16:37:18
Short summary description HP Intel Core i7-4930MX processor 3 GHz:

HP Intel Core i7-4930MX, Intel® Core™ i7 X-series Extreme Edition, 22 nm, Intel, i7-4930MX, 3 GHz, 32-bit, 64-bit

Long summary description HP Intel Core i7-4930MX processor 3 GHz:

HP Intel Core i7-4930MX. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor lithography: 22 nm, Processor manufacturer: Intel. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4600, On-board graphics card base frequency: 400 MHz, On-board graphics card dynamic frequency (max): 1350 MHz. PCI Express configurations: 1x8, 1x16, 2x4, 2x8. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.