HP logo

HP Intel Core i7 4770 processor 3.4 GHz 8 MB L3

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90605
Info modified on:
14 Mar 2024, 18:17:32
Short summary description HP Intel Core i7 4770 processor 3.4 GHz 8 MB L3:

HP Intel Core i7 4770, Intel® Core™ i7, LGA 1150 (Socket H3), 22 nm, i7-4770, 3.4 GHz, 32-bit, 64-bit

Long summary description HP Intel Core i7 4770 processor 3.4 GHz 8 MB L3:

HP Intel Core i7 4770. Processor family: Intel® Core™ i7, Processor socket: LGA 1150 (Socket H3), Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM. On-board graphics card model: Intel® HD Graphics 4600, On-board graphics card base frequency: 350 MHz, On-board graphics card dynamic frequency (max): 1200 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 2x8, 1x8+2x4. Package width: 37.5 mm, Package depth: 37.5 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.