HP logo

HP ProLiant BL460c Gen9 Intel C610 LGA 2011-v3

Brand:
Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
127693
Info modified on:
14 Mar 2024, 19:30:54
Short summary description HP ProLiant BL460c Gen9 Intel C610 LGA 2011-v3:

HP ProLiant BL460c Gen9, Intel C610, LGA 2011-v3, Intel® Xeon®, Intel® Xeon®, E5-2600, DDR4-SDRAM

Long summary description HP ProLiant BL460c Gen9 Intel C610 LGA 2011-v3:

HP ProLiant BL460c Gen9. Motherboard chipset: Intel C610, Processor socket: LGA 2011-v3, Processor family: Intel® Xeon®. Supported memory types: DDR4-SDRAM, Supported RDIMM clock speeds: 2133 MHz. Storage drive sizes supported: 2.5", Supported storage drive interfaces: Serial Attached SCSI (SAS), Serial ATA. Ethernet interface type: 10 Gigabit Ethernet, Ethernet LAN data rates: 10000 Mbit/s. Width: 55.4 mm, Depth: 517.6 mm, Height: 180.7 mm

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.