HP logo

HP 724720-101 keyboard USB QWERTY Swedish Black

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
76259
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 724720-101 keyboard USB QWERTY Swedish Black:

HP 724720-101, Full-size (100%), Wired, USB, QWERTY, Black

Long summary description HP 724720-101 keyboard USB QWERTY Swedish Black:

HP 724720-101. Keyboard form factor: Full-size (100%). Keyboard style: Straight. Connectivity technology: Wired, Device interface: USB, Keyboard layout: QWERTY. Product colour: Black

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.