HP logo

HP 16GB 2Rx4 PC3L-12800R-11 Kit Bulk memory module 1 x 16 GB DDR3 ECC

Product code:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
66907
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP 16GB 2Rx4 PC3L-12800R-11 Kit Bulk memory module 1 x 16 GB DDR3 ECC:

HP 16GB 2Rx4 PC3L-12800R-11 Kit Bulk, 16 GB, 1 x 16 GB, DDR3, 1600 MHz, 240-pin DIMM

Long summary description HP 16GB 2Rx4 PC3L-12800R-11 Kit Bulk memory module 1 x 16 GB DDR3 ECC:

HP 16GB 2Rx4 PC3L-12800R-11 Kit Bulk. Component for: PC/Server, Internal memory: 16 GB, Memory layout (modules x size): 1 x 16 GB, Internal memory type: DDR3, Memory clock speed: 1600 MHz, Memory form factor: 240-pin DIMM, CAS latency: 11, ECC

Specs
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.