HP AMD A10-5750M, AMD A10, Socket FS1r2, 32 nm, A10-5750M, 2.5 GHz, 64-bit
HP AMD A10-5750M. Processor family: AMD A10, Processor socket: Socket FS1r2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 8650G. Market segment: Mobile