HP logo

HP NVIDIA Quadro K2000 2 GB GDDR5

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
90828
Info modified on:
14 Mar 2024, 17:48:59
Short summary description HP NVIDIA Quadro K2000 2 GB GDDR5:

HP NVIDIA Quadro K2000, Quadro K2000, 2 GB, GDDR5, 128 bit, 3840 x 2160 pixels, PCI Express x16 2.1

Long summary description HP NVIDIA Quadro K2000 2 GB GDDR5:

HP NVIDIA Quadro K2000. Graphics processor family: NVIDIA, Graphics processor: Quadro K2000. Discrete graphics card memory: 2 GB, Graphics card memory type: GDDR5, Memory bus: 128 bit. Maximum resolution: 3840 x 2160 pixels. DirectX version: 11, OpenGL version: 4.4, Dual Link DVI. Interface type: PCI Express x16 2.1. Cooling type: Active

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.