HP logo

HP Smart AC power adapter (65W) power adapter/inverter Indoor Black

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
174863
Info modified on:
09 Jul 2024, 09:46:35
Short summary description HP Smart AC power adapter (65W) power adapter/inverter Indoor Black:

HP Smart AC power adapter (65W), Laptop, Indoor, 90-265 V, 47/63 Hz, 65 W, 19.5 V

Long summary description HP Smart AC power adapter (65W) power adapter/inverter Indoor Black:

HP Smart AC power adapter (65W). Purpose: Laptop, Power supply type: Indoor, Input voltage: 90-265 V. Product colour: Black. Width: 50 mm, Depth: 126.5 mm, Height: 30 mm

Specs
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.