HP EliteBook 845 G10, AMD Ryzen™ 5 PRO, 3.2 GHz, 35.6 cm (14"), 1920 x 1200 pixels, 16 GB, 512 GB
HP EliteBook 845 G10. Product type: Laptop, Form factor: Clamshell. Processor family: AMD Ryzen™ 5 PRO, Processor model: 7540U, Processor frequency: 3.2 GHz. Display diagonal: 35.6 cm (14"), HD type: WUXGA, Display resolution: 1920 x 1200 pixels. Internal memory: 16 GB, Internal memory type: DDR5-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. Mobile network generation: 4G. Operating system installed: Windows 11 Pro. Product colour: Silver