HP logo

HP ML350p Gen8 E5-2620v2 CPU Kit Bulk processor 2.1 GHz 15 MB L3

Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
45299
Info modified on:
17 Jul 2025, 16:37:20
Short summary description HP ML350p Gen8 E5-2620v2 CPU Kit Bulk processor 2.1 GHz 15 MB L3:

HP ML350p Gen8 E5-2620v2 CPU Kit Bulk, Intel® Xeon® E5 V2 Family, LGA 2011 (Socket R), 22 nm, E5-2620V2, 2.1 GHz, 64-bit

Long summary description HP ML350p Gen8 E5-2620v2 CPU Kit Bulk processor 2.1 GHz 15 MB L3:

HP ML350p Gen8 E5-2620v2 CPU Kit Bulk. Processor family: Intel® Xeon® E5 V2 Family, Processor socket: LGA 2011 (Socket R), Processor lithography: 22 nm. Memory channels: Quad-channel, Maximum internal memory supported by processor: 768 GB, Memory types supported by processor: DDR3-SDRAM. Market segment: Server, Scalability: 2S. Intel® Virtualization Technology (Intel® VT): VT-d, VT-x

Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.