HP logo

HP Intel Core i7-3940XM processor 3 GHz 8 MB Smart Cache

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
103753
Info modified on:
17 Jul 2025, 16:37:21
Short summary description HP Intel Core i7-3940XM processor 3 GHz 8 MB Smart Cache:

HP Intel Core i7-3940XM, Intel® Core™ i7 X-series Extreme Edition, PGA988, 22 nm, Intel, i7-3940XM, 3 GHz

Long summary description HP Intel Core i7-3940XM processor 3 GHz 8 MB Smart Cache:

HP Intel Core i7-3940XM. Processor family: Intel® Core™ i7 X-series Extreme Edition, Processor socket: PGA988, Processor lithography: 22 nm. Memory channels: Dual-channel, Maximum internal memory supported by processor: 32 GB, Memory types supported by processor: DDR3-SDRAM, DDR3L-RS-SDRAM, DDR3L-SDRAM. On-board graphics card model: Intel® HD Graphics 4000, On-board graphics card outputs supported: DisplayPort, Embedded DisplayPort (eDP), HDMI, Serial Digital Video Out (SDVO), On-board graphics card base frequency: 650 MHz. Market segment: Desktop, PCI Express configurations: 1x16, 1x8+2x4, 2x8, Supported instruction sets: AVX. Compatibility: EliteBook 8770W

Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.