HP AMD A4-5300B, AMD A4, Socket FM2, 32 nm, A4-5300B, 3.4 GHz, 64-bit
HP AMD A4-5300B. Processor family: AMD A4, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1600 MHz. On-board graphics card model: AMD Radeon HD 7480D. Market segment: Desktop