HP AMD A6-5400K, AMD A6, Socket FM2, 32 nm, A6-5400K, 3.6 GHz, 64-bit
HP AMD A6-5400K. Processor family: AMD A6, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1866 MHz. On-board graphics card model: AMD Radeon HD 7540D. Market segment: Desktop