HP logo

HP AMD A4-5300 processor 3.4 GHz 1 MB L2

Brand:
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
169812
Info modified on:
07 Mar 2024, 15:34:52
Short summary description HP AMD A4-5300 processor 3.4 GHz 1 MB L2:

HP AMD A4-5300, AMD A4, Socket FM2, 32 nm, A4-5300, 3.4 GHz, 64-bit

Long summary description HP AMD A4-5300 processor 3.4 GHz 1 MB L2:

HP AMD A4-5300. Processor family: AMD A4, Processor socket: Socket FM2, Processor lithography: 32 nm. Memory types supported by processor: DDR3-SDRAM, Memory clock speeds supported by processor: 1600 MHz. On-board graphics card model: AMD Radeon HD 7480D. Market segment: Desktop

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.