HP logo

HP 47 Tri-color Original Cartridge

Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
252827
Info modified on:
10 Aug 2025, 21:23:27
Short summary description HP 47 Tri-color Original Cartridge:

HP 47 Tri-color Original Cartridge, Standard Yield, Cyan, Magenta, Yellow, Dye-based ink, 14 ml, 1 pc(s), Single pack

Long summary description HP 47 Tri-color Original Cartridge:

HP 47 Tri-color Original Cartridge. Colour ink type: Dye-based ink, Cartridge capacity: Standard Yield, Supply type: Single pack, Colour ink page yield: 700 pages, Colour ink volume: 14 ml, Printing colours: Cyan, Magenta, Yellow, Quantity per pack: 1 pc(s)

Reasons to buy
Video
Specs
Contact Details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.