HP logo

HP 32f computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
3901
Info modified on:
29 Mar 2025, 08:56:27
End of life date:
28 Feb 2023
Short summary description HP 32f computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black:

HP 32f, 80 cm (31.5"), 1920 x 1080 pixels, Full HD, 5 ms, Black

Long summary description HP 32f computer monitor 80 cm (31.5") 1920 x 1080 pixels Full HD Black:

HP 32f. Display diagonal: 80 cm (31.5"), Display resolution: 1920 x 1080 pixels, HD type: Full HD, Response time: 5 ms, Native aspect ratio: 16:9, Viewing angle, horizontal: 178°, Viewing angle, vertical: 178°. Product colour: Black

Reasons to buy
Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.