HP logo

HP AMD Athlon PRO 300GE processor 3.4 GHz 4 MB L3

Brand:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
86222
Info modified on:
09 Mar 2024, 14:19:00
Short summary description HP AMD Athlon PRO 300GE processor 3.4 GHz 4 MB L3:

HP AMD Athlon PRO 300GE, AMD Athlon™ PRO, Socket AM4, 12 nm, AMD, 300GE, 3.4 GHz

Long summary description HP AMD Athlon PRO 300GE processor 3.4 GHz 4 MB L3:

HP AMD Athlon PRO 300GE. Processor family: AMD Athlon™ PRO, Processor socket: Socket AM4, Processor lithography: 12 nm. Memory channels: Dual-channel, Memory types supported by processor: DDR4-SDRAM, Memory clock speeds supported by processor: 2667 MHz. On-board graphics card model: AMD Radeon Vega 3, On-board graphics card outputs supported: DisplayPort, HDMI, On-board graphics card base frequency: 1100 MHz. Market segment: Desktop

Specs
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.