HP logo

HP 255 G7 AMD A4 A4-9125 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Black

Brand:
HP segment:
Business
Product name:
Product code:
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
171013
Info modified on:
22 Jan 2025, 04:53:11
Short summary description HP 255 G7 AMD A4 A4-9125 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Black:

HP 255 G7, AMD A4, 2.3 GHz, 39.6 cm (15.6"), 4 GB, 500 GB, Black

Long summary description HP 255 G7 AMD A4 A4-9125 Laptop 39.6 cm (15.6") 4 GB DDR4-SDRAM 500 GB HDD Wi-Fi 5 (802.11ac) Black:

HP 255 G7. Product type: Laptop, Form factor: Clamshell. Processor family: AMD A4, Processor model: A4-9125, Processor frequency: 2.3 GHz. Display diagonal: 39.6 cm (15.6"). Internal memory: 4 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 500 GB, Storage media: HDD. On-board graphics card model: AMD Radeon R3. Product colour: Black. Weight: 1.78 kg

Specs
Recommended products
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.