HP logo

HP t640 Thin Client 2.4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
54737
Info modified on:
20 Nov 2024, 13:38:07
End of life date:
31 Oct 2022
Short summary description HP t640 Thin Client 2.4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G:

HP t640 Thin Client, 2.4 GHz, AMD, AMD Ryzen Embedded, AMD Ryzen Embedded R1000 Series, R1505G, 3.3 GHz

Long summary description HP t640 Thin Client 2.4 GHz Windows 10 IoT Enterprise 1 kg Black R1505G:

HP t640 Thin Client. Processor frequency: 2.4 GHz, Processor manufacturer: AMD, Processor family: AMD Ryzen Embedded. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. Total storage capacity: 32 GB, Storage media: eMMC, Storage drive size: M.2. On-board graphics card model: AMD Radeon Vega 3. Wi-Fi standards: 802.11a, 802.11b, 802.11g, Wi-Fi 4 (802.11n), Wi-Fi 5 (802.11ac), Cabling technology: 10/100/1000Base-T(X), WLAN controller model: Intel Dual Band Wireless-AC 9260

Reasons to buy
Video
Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.