HP logo

HP Z1 G5 Intel® Core™ i9 i9-9900 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black

Brand:
Product name:
Product code:
GTIN (EAN/UPC):
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
53552
Info modified on:
10 Mar 2024, 10:10:44
End of life date:
31 Dec 2020
Short summary description HP Z1 G5 Intel® Core™ i9 i9-9900 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black:

HP Z1 G5, 3.1 GHz, Intel® Core™ i9, 32 GB, 512 GB, DVD-RW, Windows 10 Pro

Long summary description HP Z1 G5 Intel® Core™ i9 i9-9900 32 GB DDR4-SDRAM 512 GB SSD NVIDIA® GeForce RTX™ 2080 Windows 10 Pro Tower Workstation Black:

HP Z1 G5. Processor frequency: 3.1 GHz, Processor family: Intel® Core™ i9, Processor model: i9-9900. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2666 MHz. Total storage capacity: 512 GB, Storage media: SSD, Optical drive type: DVD-RW. On-board graphics card model: Intel® UHD Graphics 630, Discrete graphics card model: NVIDIA® GeForce RTX™ 2080. Operating system installed: Windows 10 Pro, Operating system architecture: 64-bit. Chassis type: Tower. Product type: Workstation

Reasons to buy
Specs
Recommended products
Contact details
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.