HP logo

HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver

Brand:
Product family:
Product series:
HP segment:
Business
Product name:
Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created/standardized by Icecat
Product views:
85668
Info modified on:
13 Jun 2025, 17:03:12
End of life date:
31 Jan 2021
Short summary description HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook 17 G6, Intel® Core™ i9, 2.3 GHz, 43.9 cm (17.3"), 3840 x 2160 pixels, 32 GB, 512 GB

Long summary description HP ZBook 17 G6 Intel® Core™ i9 i9-9880H Mobile workstation 43.9 cm (17.3") 4K Ultra HD 32 GB DDR4-SDRAM 512 GB SSD NVIDIA Quadro RTX 5000 Wi-Fi 6 (802.11ax) Windows 10 Pro Silver:

HP ZBook 17 G6. Product type: Mobile workstation, Form factor: Clamshell. Processor family: Intel® Core™ i9, Processor model: i9-9880H, Processor frequency: 2.3 GHz. Display diagonal: 43.9 cm (17.3"), HD type: 4K Ultra HD, Display resolution: 3840 x 2160 pixels. Internal memory: 32 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 512 GB, Storage media: SSD. On-board graphics card model: Intel® UHD Graphics 630. Operating system installed: Windows 10 Pro. Product colour: Silver

Specs
Recommended products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.