HP logo

HP Engage One All-in-One System Model 141 3965U 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen

Product code:
GTIN (EAN/UPC):
Category:
Icecat Product ID:
Data-sheet quality:
created by HP
Product views:
99731
Info modified on:
13 Jun 2025, 16:57:00
End of life date:
30 Sept 2023
Short summary description HP Engage One All-in-One System Model 141 3965U 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One All-in-One System Model 141, 35.6 cm (14"), 1920 x 1080 pixels, Intel® Celeron®, 3965U, Intel, 2.2 GHz

Long summary description HP Engage One All-in-One System Model 141 3965U 2.2 GHz 35.6 cm (14") 1920 x 1080 pixels Touchscreen:

HP Engage One All-in-One System Model 141. Display diagonal: 35.6 cm (14"), Display resolution: 1920 x 1080 pixels. Processor family: Intel® Celeron®, Processor model: 3965U, Processor manufacturer: Intel. Internal memory: 4 GB, Internal memory type: DDR4-SDRAM, Memory clock speed: 2400 MHz. SSD interface: NVMe, SSD form factor: M.2. Wi-Fi standards: 802.11b, 802.11g, Wi-Fi 4 (802.11n)

Specs
Recommended products
Similar products
Contact details
Distributors
We use cookies to ensure that we give you the best experience on our website. If you continue to use this site we will assume that you are happy with it.