HP ENVY x360 13-ar0501sa, AMD Ryzen™ 5, 2.1 GHz, 33.8 cm (13.3"), 1920 x 1080 pixels, 8 GB, 256 GB
HP ENVY x360 13-ar0501sa. Product type: Hybrid (2-in-1), Form factor: Convertible (Folder). Processor family: AMD Ryzen™ 5, Processor model: 3500U, Processor frequency: 2.1 GHz. Display diagonal: 33.8 cm (13.3"), HD type: Full HD, Display resolution: 1920 x 1080 pixels, Touchscreen. Internal memory: 8 GB, Internal memory type: DDR4-SDRAM. Total storage capacity: 256 GB, Storage media: SSD. Operating system installed: Windows 10 Home. Product colour: Black